QS Series snap in Panel mount LED indica
LED Panel Indicator Green Diffused 45° 220V 3mA Solder Lug
10mm snap-in panel LED, green 220Vac
10mm snap-in panel LED, green 220Vac
LED Panel Mount Indicators 10mm SOLD LUG/FASTON Bright Green 220VDC
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS101XXHG220 | 679-3462-ND | 7864211P | 7864211 | QS101XXHG220 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Green | Green; Green | Green; Green | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug |