Unibody LED indicator plastic pilot light with clear lens and red/green LED, rated for 12V AC/DC operation, featuring IP65 protection, operating temperature range of -25°C to +70°C, terminal torque of 0.5 Nm, viewing angle exceeding 100°, optical axial intensity over 100 mcd, maximum current consumption of 15 mA for DC circuits, and dielectric strength of 2.5 kV. Complies with UL508, IEC 60947, and CSA 22.2 standards. Package dimensions are 58.0 mm height and 8.92 mm diameter.
Pilot Lights with integral LED
| Altech Corp. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 3PLBR34L-012 |
| Product Name | Push Buttons/ Unibody LED Indicator Plastic Pilot Lights |
| Lamp Type | LED Lamps |