APEM Components, Inc. Panel Indicator, 10Mm, Blue, 12Vdc; Led Color Apem QS101XXB12

Description
PANEL INDICATOR, 10MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 10MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, 10mm, Blue, 12VDC from the QS series features a snap-in panel mount design that simplifies installation without the need for additional hardware. It operates within a voltage range of 10.8 to 13.2 VDC and has a maximum forward current of 20 mA. The luminous intensity is rated at 1,600 mcd, making it suitable for daylight viewing. The indicator is constructed from molded polycarbonate and has an operating temperature range of -30 °C to +65 °C. It is designed for panel thicknesses between 0.8 mm and 1.6 mm and has a life expectancy of 100,000 hours. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, 10mm, Blue, 12VDC from the QS series features a snap-in panel mount design that simplifies installation without the need for additional hardware. It operates within a voltage range of 10.8 to 13.2 VDC and has a maximum forward current of 20 mA. The luminous intensity is rated at 1,600 mcd, making it suitable for daylight viewing. The indicator is constructed from molded polycarbonate and has an operating temperature range of -30 °C to +65 °C. It is designed for panel thicknesses between 0.8 mm and 1.6 mm and has a life expectancy of 100,000 hours. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10Mm, Blue, 12Vdc; Led Color Apem - 27X4520 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10Mm, Blue, 12Vdc; Led Color Apem
27X4520
Panel Indicator, 10Mm, Blue, 12Vdc; Led Color Apem 27X4520
PANEL INDICATOR, 10MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 10MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4520
Product Name Panel Indicator, 10Mm, Blue, 12Vdc; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details