Rear mount 8mm indicator Yellow 24VDC, I
"LED Panel Indicator Yellow Diffused 60° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators Rear mount 8mm indicator Yellow 24VDC, IP67, 200mm Wires
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QRM85BXXY24E | 679-2798-ND | QRM85BXXY24E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Yellow | Yellow | |
| Width | 8 mm (0.3150 inch) | ||
| Rated Voltage | 24 volts | 24 volts |