"LED Panel Indicator Red Diffused 60° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
Rear mount 8mm indicator Red 24VDC, IP67
8mm rear mount LED indicator, red 24Vdc
LED Panel Mount Indicators INDICATOR 24V RED 8MM WIRED
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-2800-ND | QRM85BXXR24E | 7654468 | QRM85BXXR24E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red | Red | Red; Red | |
| Terminal Type | Wire Leads | Wire | ||
| Voltage type DC | DC | DC |