APEM Components, Inc. Rear Mount 8Mm Indicator Red 2Vdc, Ip67, 200Mm Wires Rohs Compliant Apem QRM85BXXR02E

Description
REAR MOUNT 8MM INDICATOR RED 2VDC, IP67, 200MM WIRES ROHS COMPLIANT: YES
Datasheet
Description
REAR MOUNT 8MM INDICATOR RED 2VDC, IP67, 200MM WIRES ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rear Mount 8Mm Indicator Red 2Vdc, Ip67, 200Mm Wires Rohs Compliant Apem - 27X4515 - Newark, An Avnet Company
Chicago, IL, United States
Rear Mount 8Mm Indicator Red 2Vdc, Ip67, 200Mm Wires Rohs Compliant Apem
27X4515
Rear Mount 8Mm Indicator Red 2Vdc, Ip67, 200Mm Wires Rohs Compliant Apem 27X4515
REAR MOUNT 8MM INDICATOR RED 2VDC, IP67, 200MM WIRES ROHS COMPLIANT: YES

REAR MOUNT 8MM INDICATOR RED 2VDC, IP67, 200MM WIRES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4515
Product Name Rear Mount 8Mm Indicator Red 2Vdc, Ip67, 200Mm Wires Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
3W High Power LED - ASMT-AB31-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
View Details