APEM Components, Inc. Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem QRM85BXXG02E

Description
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:QRM8 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:QRM8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem - 56W1587 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem
56W1587
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem 56W1587
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:QRM8 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:QRM8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56W1587
Product Name Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 67-2189-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
4 suppliers
TO-66 Package 880 nm Emitter - OD-669 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details