Rear mount 8mm indicator blue 2VDC, IP67
"LED Panel Indicator Blue Diffused 60° 2V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators Rear mount 8mm indicator blue 2VDC, IP67, 200mm Wires
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QRM85BXXB02E | 679-2807-ND | QRM85BXXB02E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Blue | Blue | |
| Width | 8 mm (0.3150 inch) |