APEM Components, Inc. LED Indication QRM84BXXG24E

Description
Rear mount 8mm indicator GREEN 24VDC, IP
Request a Quote Datasheet
Description
Rear mount 8mm indicator GREEN 24VDC, IP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - QRM84BXXG24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
QRM84BXXG24E
LED Indication QRM84BXXG24E
Rear mount 8mm indicator GREEN 24VDC, IP

Rear mount 8mm indicator GREEN 24VDC, IP

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
QRM84BXXG24E
LED Panel Mount Indicators QRM84BXXG24E
LED Panel Mount Indicators Green LED 24VDC 8mm Pins IP67

LED Panel Mount Indicators Green LED 24VDC 8mm Pins IP67

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number QRM84BXXG24E QRM84BXXG24E
Product Name LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105174 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR6L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
3 suppliers
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details