APEM Components, Inc. Panel Indicator, 14Mm, Red/grn; Led Color Apem QRM145BYYRG12E

Description
PANEL INDICATOR, 14MM, RED/GRN; LED Color:Green, Red; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 14mcd, G 10mcd; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, RED/GRN; LED Color:Green, Red; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 14mcd, G 10mcd; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Red/grn; Led Color Apem - 14AC2307 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Red/grn; Led Color Apem
14AC2307
Panel Indicator, 14Mm, Red/grn; Led Color Apem 14AC2307
PANEL INDICATOR, 14MM, RED/GRN; LED Color:Green, Red; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 14mcd, G 10mcd; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

PANEL INDICATOR, 14MM, RED/GRN; LED Color:Green, Red; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 14mcd, G 10mcd; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
QRM145BYYRG12E
LED Panel Mount Indicators QRM145BYYRG12E
LED Panel Mount Indicators 12VDC RED/GRN LED 14mm Blk, Wire Pottd

LED Panel Mount Indicators 12VDC RED/GRN LED 14mm Blk, Wire Pottd

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 14AC2307 QRM145BYYRG12E
Product Name Panel Indicator, 14Mm, Red/grn; Led Color Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4611-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details