Altech Corp. 22 mm Twin Touch / Not marked, Illuminated Center 2ATL5LB F3F4-110

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Twin Touch / Not marked UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Twin Touch / Not marked UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22 mm twin touch illuminated push button is designed for control circuits with integrated LED lighting. It features IP65 and NEMA Type 4X, 12 protection, operates from -25°C to +70°C, and is certified to IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. The contact block supports up to 10 A thermal current, with make and break ratings of AC-15 at 4 A, 415 V and DC-13 at 0.5 A, 110 V. LED modules consume a maximum of 15 mA at 110 V DC and offer a service life of 100,000 hours at 25°C. Terminal capacity accommodates 0.5 mm² to 2.5 mm² conductors. Mechanical life exceeds 1 million operations. Short circuit protection is provided by a 10 A HRC cartridge fuse for resistive loads.

Datasheet Summary
Powered by GS/AI

The 22 mm twin touch illuminated push button is designed for control circuits with integrated LED lighting. It features IP65 and NEMA Type 4X, 12 protection, operates from -25°C to +70°C, and is certified to IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. The contact block supports up to 10 A thermal current, with make and break ratings of AC-15 at 4 A, 415 V and DC-13 at 0.5 A, 110 V. LED modules consume a maximum of 15 mA at 110 V DC and offer a service life of 100,000 hours at 25°C. Terminal capacity accommodates 0.5 mm² to 2.5 mm² conductors. Mechanical life exceeds 1 million operations. Short circuit protection is provided by a 10 A HRC cartridge fuse for resistive loads.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
22 mm Twin Touch / Not marked, Illuminated Center
2ATL5LB F3F4-110
22 mm Twin Touch / Not marked, Illuminated Center 2ATL5LB F3F4-110
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Twin Touch / Not marked UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Twin Touch / Not marked
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ATL5LB F3F4-110
Product Name 22 mm Twin Touch / Not marked, Illuminated Center
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
4 suppliers
22mm Illuminated Flush Push Button - 2ALF8LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details