APEM Components, Inc. Panel Indicator, 14Mm, Yellow, 24Vdc; Led Color Apem QRM145BXXHY24E

Description
PANEL INDICATOR, 14MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Yellow, 24Vdc; Led Color Apem - 14AC2306 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Yellow, 24Vdc; Led Color Apem
14AC2306
Panel Indicator, 14Mm, Yellow, 24Vdc; Led Color Apem 14AC2306
PANEL INDICATOR, 14MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC2306
Product Name Panel Indicator, 14Mm, Yellow, 24Vdc; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Led, 1W, W-Wht, 73Lm; Product Range Broadcom - 36AJ8263 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details