APEM Components, Inc. Panel Indicator, 14Mm, Yellow, 2Vdc; Led Color Apem QRM145BXXHY02E

Description
PANEL INDICATOR, 14MM, YELLOW, 2VDC; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, YELLOW, 2VDC; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Yellow, 2Vdc; Led Color Apem - 14AC2304 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Yellow, 2Vdc; Led Color Apem
14AC2304
Panel Indicator, 14Mm, Yellow, 2Vdc; Led Color Apem 14AC2304
PANEL INDICATOR, 14MM, YELLOW, 2VDC; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, YELLOW, 2VDC; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC2304
Product Name Panel Indicator, 14Mm, Yellow, 2Vdc; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLI-570UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers