APEM Components, Inc. Panel Indicator, 14Mm, Red, 2.1Vdc; Led Color Apem QRM145BXXHR02E

Description
PANEL INDICATOR, 14MM, RED, 2.1VDC; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, RED, 2.1VDC; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Red, 2.1Vdc; Led Color Apem - 14AC2301 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Red, 2.1Vdc; Led Color Apem
14AC2301
Panel Indicator, 14Mm, Red, 2.1Vdc; Led Color Apem 14AC2301
PANEL INDICATOR, 14MM, RED, 2.1VDC; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, RED, 2.1VDC; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC2301
Product Name Panel Indicator, 14Mm, Red, 2.1Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Small chip LED with reflector - SML-M13VT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers