APEM Components, Inc. Panel Indicator, 14Mm, Green, 3.2Vdc; Led Color Apem QRM145BXXHG02E

Description
PANEL INDICATOR, 14MM, GREEN, 3.2VDC; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, GREEN, 3.2VDC; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Green, 3.2Vdc; Led Color Apem - 14AC2298 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Green, 3.2Vdc; Led Color Apem
14AC2298
Panel Indicator, 14Mm, Green, 3.2Vdc; Led Color Apem 14AC2298
PANEL INDICATOR, 14MM, GREEN, 3.2VDC; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, GREEN, 3.2VDC; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:QRM14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC2298
Product Name Panel Indicator, 14Mm, Green, 3.2Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - RGB - MD-BW-ES1-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details