APEM Components, Inc. Led Panel Indicator, Red, 22Mm, 24Vdc Rohs Compliant Apem QH22L28RC

Description
LED PANEL INDICATOR, RED, 22MM, 24VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, RED, 22MM, 24VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 22Mm, 24Vdc Rohs Compliant Apem - 65AH9308 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 22Mm, 24Vdc Rohs Compliant Apem
65AH9308
Led Panel Indicator, Red, 22Mm, 24Vdc Rohs Compliant Apem 65AH9308
LED PANEL INDICATOR, RED, 22MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, RED, 22MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9308
Product Name Led Panel Indicator, Red, 22Mm, 24Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3F-TV002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
5 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details