LED Indicator 8mm Recessed 12VDC IP67
8mm red 12V LED Recess Ind solder/faston
LED Panel Indicator Red Diffused 100° 12V 20mA Solder Lug
LED Panel Mount Indicators INDICATOR 12V 8MM RECESSED RED
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8R1CXXR12E | 2873772 | 679-1545-ND | Q8R1CXXR12E |
| Product Name | LED Indication | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| Width | 8 mm (0.3150 inch) | |||
| Rated Voltage | 12 volts | 12 volts | ||
| LED Color | Red; Red | Red |