APEM Components, Inc. Panel Indicator, 8Mm, Green, 24Vdc; Led Color Apem Q8R1CXXG24E

Description
PANEL INDICATOR, 8MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 8MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, 8mm, Green, 24VDC (part number 05W8544) is designed for panel mounting and features a luminous intensity of 60 mcd. It operates at a forward current of 20 mA and is rated for an operating voltage of 24VDC. The indicator is part of the Q8 series and offers an IP67 rating, making it suitable for environments where moisture and dust protection are required. The product has a maximum reverse voltage of 5V and a life expectancy of 100,000 hours. It is constructed with a plated brass bezel available in various finishes and a molded polycarbonate rear body. The indicator can be mounted in panels with a maximum thickness of 7 mm.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, 8mm, Green, 24VDC (part number 05W8544) is designed for panel mounting and features a luminous intensity of 60 mcd. It operates at a forward current of 20 mA and is rated for an operating voltage of 24VDC. The indicator is part of the Q8 series and offers an IP67 rating, making it suitable for environments where moisture and dust protection are required. The product has a maximum reverse voltage of 5V and a life expectancy of 100,000 hours. It is constructed with a plated brass bezel available in various finishes and a molded polycarbonate rear body. The indicator can be mounted in panels with a maximum thickness of 7 mm.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Green, 24Vdc; Led Color Apem - 05W8544 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Green, 24Vdc; Led Color Apem
05W8544
Panel Indicator, 8Mm, Green, 24Vdc; Led Color Apem 05W8544
PANEL INDICATOR, 8MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8544
Product Name Panel Indicator, 8Mm, Green, 24Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
High Power Led, Blue, 3W, 20Lm; Product Range Lumex - 79R3151 - Newark, An Avnet Company
Specs
LED Type Blue; Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 100 degrees
View Details