APEM Components, Inc. Led Indicator, Panel, 8Mm, Blue, 24Vdc; Led Color Apem Q8R1CXXB24E

Description
LED INDICATOR, PANEL, 8MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Blue, 24Vdc; Led Color Apem - 16R0191 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Blue, 24Vdc; Led Color Apem
16R0191
Led Indicator, Panel, 8Mm, Blue, 24Vdc; Led Color Apem 16R0191
LED INDICATOR, PANEL, 8MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0191
Product Name Led Indicator, Panel, 8Mm, Blue, 24Vdc; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GA PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
View Details