APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem Q8R1CXXB12E

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem - 77M0404 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem
77M0404
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem 77M0404
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Blue, 8 Mm, 12 Vdc, 20 Ma, 1.6 Cd, Ip67 Rohs Compliant Apem - 58Y5168 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Blue, 8 Mm, 12 Vdc, 20 Ma, 1.6 Cd, Ip67 Rohs Compliant Apem
58Y5168
Led Panel Mount Indicator, Blue, 8 Mm, 12 Vdc, 20 Ma, 1.6 Cd, Ip67 Rohs Compliant Apem 58Y5168
LED Panel Mount Indicator, Blue, 8 mm, 12 VDC, 20 mA, 1.6 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Blue, 8 mm, 12 VDC, 20 mA, 1.6 cd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 77M0404 58Y5168
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem Led Panel Mount Indicator, Blue, 8 Mm, 12 Vdc, 20 Ma, 1.6 Cd, Ip67 Rohs Compliant Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15DW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers