APEM Components, Inc. Led Panel Mount Indicator, Yellow, 8 Mm, 12 Vdc, 20 Ma, 50 Mcd, Ip67 Rohs Compliant Apem Q8R1BXXY12E

Description
LED Panel Mount Indicator, Yellow, 8 mm, 12 VDC, 20 mA, 50 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Yellow, 8 mm, 12 VDC, 20 mA, 50 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Yellow, 8 Mm, 12 Vdc, 20 Ma, 50 Mcd, Ip67 Rohs Compliant Apem - 58Y5164 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Yellow, 8 Mm, 12 Vdc, 20 Ma, 50 Mcd, Ip67 Rohs Compliant Apem
58Y5164
Led Panel Mount Indicator, Yellow, 8 Mm, 12 Vdc, 20 Ma, 50 Mcd, Ip67 Rohs Compliant Apem 58Y5164
LED Panel Mount Indicator, Yellow, 8 mm, 12 VDC, 20 mA, 50 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Yellow, 8 mm, 12 VDC, 20 mA, 50 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem - 16R0188 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem
16R0188
Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem 16R0188
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5164 16R0188
Product Name Led Panel Mount Indicator, Yellow, 8 Mm, 12 Vdc, 20 Ma, 50 Mcd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Surface Mount Auto Focus Lamp - ASMT-FG10-NFJ00 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details