APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem Q8R1BXXW110E

Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem - 16R0184 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem
16R0184
Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem 16R0184
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0184
Product Name Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details