APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem Q8R1BXXB110E

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem - 16R0175 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem
16R0175
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem 16R0175
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0175
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details