APEM Components, Inc. Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem Q8P7BXXG02E

Description
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem - 56W1668 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem
56W1668
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem 56W1668
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56W1668
Product Name Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details