APEM Components, Inc. Led Panel Indicator, Yellow, 8Mm, 24Vdc Rohs Compliant Apem Q8P5BXXHY24E

Description
LED PANEL INDICATOR, YELLOW, 8MM, 24VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, YELLOW, 8MM, 24VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 8Mm, 24Vdc Rohs Compliant Apem - 65AH9696 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 8Mm, 24Vdc Rohs Compliant Apem
65AH9696
Led Panel Indicator, Yellow, 8Mm, 24Vdc Rohs Compliant Apem 65AH9696
LED PANEL INDICATOR, YELLOW, 8MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, YELLOW, 8MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9696
Product Name Led Panel Indicator, Yellow, 8Mm, 24Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
SWIR Emitters - MTSM0012-199-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
Viewing Angle 100 degrees
View Details
OSLON® Square LED - GW CSSRM1.BM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details