"LED Panel Indicator Green Diffused 100° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 679-Q8P5BXXHG24E-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Wire Leads |