"LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Wire Leads - 7.87"" (200.00mm)"
LED Indicator 8mm Prominent Tri-Color 24
LED Panel Mount Indicators LED Indicator 8mm Prominent Tri-Color 24VDC IP67
PANEL INDICATOR, RYG, 8MM, WIRE LEAD; LED Color:Red, Yellow, Green; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-2829-ND | Q8P3CZZRYG24E | Q8P3CZZRYG24E | 27X5063 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators | Panel Indicator, Ryg, 8Mm, Wire Lead; Led Color Apem |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red; Yellow; Green | |||
| Terminal Type | Wire Leads | |||
| Voltage type DC | DC |