Q8 series Ø8 mm panel mount LED indicators feature a prominent bezel style, short body wire terminations, black bezel finish, and yellow LED illumination rated for 12 VDC operation with IP67 sealing. The part has a rear epoxy body with an operating temperature range of -40 °C to +85 °C, a maximum reverse voltage of 5 V, a viewing angle of 30-100°, and a life expectancy of 100,000 hours. The yellow LED has a forward voltage of 2.0 V and luminous intensity of 50 mcd (recessed) or 4,000 mcd (super bright). Standard wire length is 200 mm, 24 AWG UL1061, with black wire as cathode and red as anode.
LED INDICATOR 8MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05W8511 |
| Product Name | Led Indicator 8Mm Rohs Compliant Apem |
| Features | Visual Indicator |