LED Panel Indicator Yellow Diffused 100° 12V 20mA Solder Lug
LED Indicator 8mm Prominent 12VDC IP67
LED Panel Mount Indicators 12V Yellow Prominent
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-1532-ND | Q8P1CXXY12E | Q8P1CXXY12E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Yellow | ||
| Terminal Type | Solder Terminals | ||
| Voltage type DC | DC |