APEM Components, Inc. Led Panel Mount Indicator, Blue, 8 Mm, 24 Vdc, 20 Ma, 1.6 Cd, Ip67 Rohs Compliant Apem Q8P1CXXB24E

Description
LED Panel Mount Indicator, Blue, 8 mm, 24 VDC, 20 mA, 1.6 cd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Blue, 8 mm, 24 VDC, 20 mA, 1.6 cd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Blue, 8 Mm, 24 Vdc, 20 Ma, 1.6 Cd, Ip67 Rohs Compliant Apem - 58Y5137 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Blue, 8 Mm, 24 Vdc, 20 Ma, 1.6 Cd, Ip67 Rohs Compliant Apem
58Y5137
Led Panel Mount Indicator, Blue, 8 Mm, 24 Vdc, 20 Ma, 1.6 Cd, Ip67 Rohs Compliant Apem 58Y5137
LED Panel Mount Indicator, Blue, 8 mm, 24 VDC, 20 mA, 1.6 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Blue, 8 mm, 24 VDC, 20 mA, 1.6 cd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem - 16R0168 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem
16R0168
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem 16R0168
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5137 16R0168
Product Name Led Panel Mount Indicator, Blue, 8 Mm, 24 Vdc, 20 Ma, 1.6 Cd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details