APEM Components, Inc. Panel Indicators, Pilot Lights Q8P1BZZRYG24E

Description
LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Solder Lug
Request a Quote Datasheet
Description
LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1578-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1578-ND
Panel Indicators, Pilot Lights 679-1578-ND
LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Solder Lug

LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Solder Lug

Buy Now Datasheet
LED Indication - Q8P1BZZRYG24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8P1BZZRYG24E
LED Indication Q8P1BZZRYG24E
LED Indicator 8mm Prominent Tri-Color24V

LED Indicator 8mm Prominent Tri-Color24V

Buy Now
Led Indicator, 8Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem - 16R0165 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 8Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem
16R0165
Led Indicator, 8Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem 16R0165
LED INDICATOR, 8MM, RED/YELLOW/GREEN, 24VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

LED INDICATOR, 8MM, RED/YELLOW/GREEN, 24VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8P1BZZRYG24E
LED Panel Mount Indicators Q8P1BZZRYG24E
LED Panel Mount Indicators INDICATOR 24V 8MM PROM R/Y/G

LED Panel Mount Indicators INDICATOR 24V 8MM PROM R/Y/G

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1578-ND Q8P1BZZRYG24E 16R0165 Q8P1BZZRYG24E
Product Name Panel Indicators, Pilot Lights LED Indication Led Indicator, 8Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Yellow; Green Red; Yellow; Green
Terminal Type Solder Terminals
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1345553 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details