APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem Q8P1BXXW110E

Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem - 16R0158 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem
16R0158
Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem 16R0158
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0158
Product Name Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
2.5X2.0MM RED SMD LED YOKE LEAD - AM2520EC08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details