APEM Components, Inc. LED Indication Q8P1BXXSR02E

Description
LED Indicator 8mm Prominent 2VDC IP67
Request a Quote
Description
LED Indicator 8mm Prominent 2VDC IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8P1BXXSR02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8P1BXXSR02E
LED Indication Q8P1BXXSR02E
LED Indicator 8mm Prominent 2VDC IP67

LED Indicator 8mm Prominent 2VDC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8P1BXXSR02E
LED Panel Mount Indicators Q8P1BXXSR02E
LED Panel Mount Indicators LED Indicators, 8mm 2VDC, Red

LED Panel Mount Indicators LED Indicators, 8mm 2VDC, Red

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8P1BXXSR02E Q8P1BXXSR02E
Product Name LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Incandescent Light Bulbs - 104806 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details