APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem Q8P1BXXG24E

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem - 16R0154 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem
16R0154
Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem 16R0154
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0154
Product Name Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3E-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details