Q8P1BXXG02E is an Ø8 mm panel mount LED indicator with a prominent bezel, black finish, and solder lug/faston terminals. It uses a green LED with no internal resistor, rated for 6 VDC operation at 20 mA, with a forward voltage of 2.2 V and a luminous intensity of 60 mcd typical or 6 mcd minimum in recessed style. The unit has a rear epoxy body with an operating temperature range of -40°C to +85°C and IP67 sealing capability. The LED has a 100,000-hour life expectancy, 30-100° viewing angle, and meets EN60529 for IP67 sealing. Maximum panel thickness is 7 mm, and torque during mounting is 20 to 25 cNm.
LED INDICATOR 8MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56W1651 |
| Product Name | Led Indicator 8Mm Rohs Compliant Apem |
| Features | Visual Indicator |