APEM Components, Inc. Panel Indicator, 8Mm, Blue, 24Vdc; Led Color Apem Q8P1BXXB24E

Description
PANEL INDICATOR, 8MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Blue, 24Vdc; Led Color Apem - 16R0152 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Blue, 24Vdc; Led Color Apem
16R0152
Panel Indicator, 8Mm, Blue, 24Vdc; Led Color Apem 16R0152
PANEL INDICATOR, 8MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0152
Product Name Panel Indicator, 8Mm, Blue, 24Vdc; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Replacement Lamps 1835 & 1819 -  - Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 260 volts
Lens Type Domed Lens
View Details