APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem Q8P1BXXB12E

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem - 16R0151 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem
16R0151
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem 16R0151
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0151
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Amber - MD-BW-ES1-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details