APEM Components, Inc. LED Indication Q8F8BXXG02E

Description
LED Indicator 8mm Flush Green 2VDC
Request a Quote Datasheet
Description
LED Indicator 8mm Flush Green 2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8F8BXXG02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8F8BXXG02E
LED Indication Q8F8BXXG02E
LED Indicator 8mm Flush Green 2VDC

LED Indicator 8mm Flush Green 2VDC

Buy Now
Panel Indicators, Pilot Lights - 679-Q8F8BXXG02E-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-Q8F8BXXG02E-ND
Panel Indicators, Pilot Lights 679-Q8F8BXXG02E-ND
LED PNL IND GREEN DIFF 5MM SLDR

LED PNL IND GREEN DIFF 5MM SLDR

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8F8BXXG02E
LED Panel Mount Indicators Q8F8BXXG02E
LED Panel Mount Indicators Green LED 2VDC Shrt Sldr Lug IP67

LED Panel Mount Indicators Green LED 2VDC Shrt Sldr Lug IP67

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8F8BXXG02E 679-Q8F8BXXG02E-ND Q8F8BXXG02E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green Green
Width 8 mm (0.3150 inch)
Rated Voltage 2 volts 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Panel
View Details
22 mm LED Pilot Lights - 2PLB3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details