Altech Corp. 22 mm LED Pilot Lights 2PLB3-230

Description
Features: 22mm Pilot Lights includes BUlb, and BUld Holder Mounting Bracket UL Recognized
Request a Quote
Description
Features: 22mm Pilot Lights includes BUlb, and BUld Holder Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

22mm LED pilot lights are panel-mounted indicators designed for industrial control applications, featuring an integrated bulb, bulb holder, and mounting bracket. They operate at 230V AC with a current consumption of up to 20 mA and have a service life of 100,000 hours at 25°C. The unit meets IP65 and NEMA Type 4X and 12 environmental ratings, with an operating temperature range of -25°C to +70°C. Electrical ratings include 600V AC/DC voltage and 10A AC / 2.5A DC contact current, with UL508, CSA-C22.2 No. 14-95, VDE0660, and IEC 60947-5-1 certifications. The terminal capacity supports 20 AWG to 14 AWG wire, with mounting and terminal screw torques of 1.2 Nm, 0.5 Nm, and 0.8 Nm respectively. Mechanical life is rated at 1 million operations.

Datasheet Summary
Powered by GS/AI

22mm LED pilot lights are panel-mounted indicators designed for industrial control applications, featuring an integrated bulb, bulb holder, and mounting bracket. They operate at 230V AC with a current consumption of up to 20 mA and have a service life of 100,000 hours at 25°C. The unit meets IP65 and NEMA Type 4X and 12 environmental ratings, with an operating temperature range of -25°C to +70°C. Electrical ratings include 600V AC/DC voltage and 10A AC / 2.5A DC contact current, with UL508, CSA-C22.2 No. 14-95, VDE0660, and IEC 60947-5-1 certifications. The terminal capacity supports 20 AWG to 14 AWG wire, with mounting and terminal screw torques of 1.2 Nm, 0.5 Nm, and 0.8 Nm respectively. Mechanical life is rated at 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Pilot Lights - 2PLB3-230 - Altech Corp.
Flemington, NJ, USA
22 mm LED Pilot Lights
2PLB3-230
22 mm LED Pilot Lights 2PLB3-230
Features: 22mm Pilot Lights includes BUlb, and BUld Holder Mounting Bracket UL Recognized

Features:

  • 22mm Pilot Lights includes BUlb, and BUld Holder
  • Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2PLB3-230
Product Name 22 mm LED Pilot Lights
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details