APEM Components, Inc. Panel Indicator, Red, 2V, Wire Lead; Led Color Apem Q8F7CXXR02E

Description
PANEL INDICATOR, RED, 2V, WIRE LEAD; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 2V, WIRE LEAD; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 2V, Wire Lead; Led Color Apem - 27X5053 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 2V, Wire Lead; Led Color Apem
27X5053
Panel Indicator, Red, 2V, Wire Lead; Led Color Apem 27X5053
PANEL INDICATOR, RED, 2V, WIRE LEAD; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 2V, WIRE LEAD; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X5053
Product Name Panel Indicator, Red, 2V, Wire Lead; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3080CB3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers