APEM Components, Inc. Led Indicator 8Mm Flush 2Vdc Ip67 Rohs Compliant Apem Q8F7BXXG02E

Description
LED INDICATOR 8MM FLUSH 2VDC IP67 ROHS COMPLIANT: YES
Description
LED INDICATOR 8MM FLUSH 2VDC IP67 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Indicator 8mm Flush 2VDC IP67 from APEM is designed for panel mounting and features a robust IP67 rating, ensuring protection against dust and water ingress. It operates within a temperature range of -30 °C to +65 °C for the rear plastic body and -40 °C to +85 °C for the rear epoxy body. The indicator has a life expectancy of 100,000 hours and offers various LED color options, including red, green, yellow, blue, white, and orange, with luminous intensities varying by color and model. The product supports multiple voltage options, including 2VDC, and is compliant with RoHS standards. It features a flush bezel style and is available with different terminal configurations, including solder lug/faston terminals and wire terminations. The maximum panel thickness for installation is 7 mm. The materials used include a plated brass bezel and a molded polycarbonate rear body, ensuring durability in various applications.

Datasheet Summary
Powered by GS/AI

The LED Indicator 8mm Flush 2VDC IP67 from APEM is designed for panel mounting and features a robust IP67 rating, ensuring protection against dust and water ingress. It operates within a temperature range of -30 °C to +65 °C for the rear plastic body and -40 °C to +85 °C for the rear epoxy body. The indicator has a life expectancy of 100,000 hours and offers various LED color options, including red, green, yellow, blue, white, and orange, with luminous intensities varying by color and model. The product supports multiple voltage options, including 2VDC, and is compliant with RoHS standards. It features a flush bezel style and is available with different terminal configurations, including solder lug/faston terminals and wire terminations. The maximum panel thickness for installation is 7 mm. The materials used include a plated brass bezel and a molded polycarbonate rear body, ensuring durability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator 8Mm Flush 2Vdc Ip67 Rohs Compliant Apem - 05W8476 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator 8Mm Flush 2Vdc Ip67 Rohs Compliant Apem
05W8476
Led Indicator 8Mm Flush 2Vdc Ip67 Rohs Compliant Apem 05W8476
LED INDICATOR 8MM FLUSH 2VDC IP67 ROHS COMPLIANT: YES

LED INDICATOR 8MM FLUSH 2VDC IP67 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8476
Product Name Led Indicator 8Mm Flush 2Vdc Ip67 Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12UT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details