APEM Components, Inc. Led Panel Indicator, Yellow, 8Mm, 12Vdc Rohs Compliant Apem Q8F5CXXHY12E

Description
LED PANEL INDICATOR, YELLOW, 8MM, 12VDC ROHS COMPLIANT: YES
Description
LED PANEL INDICATOR, YELLOW, 8MM, 12VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, Yellow, 8mm, 12VDC is part of the Q8 series and features a prominent, recessed, or flush bezel style. It operates at a voltage range of 10.8 to 13.2 VDC and has a maximum reverse voltage of 5 V. The indicator has a luminous intensity of 50 mcd for the yellow LED and a viewing angle of 30,Äì100°, depending on the model. It is designed for a long life expectancy of up to 100,000 hours and can operate within a temperature range of -30 °C to +65 °C for the rear plastic body, and -40 °C to +85 °C for the rear epoxy body. The product is IP67 rated for environmental sealing, making it suitable for various applications. The indicator is RoHS compliant and features solder lug/faston terminals for easy installation.

Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, Yellow, 8mm, 12VDC is part of the Q8 series and features a prominent, recessed, or flush bezel style. It operates at a voltage range of 10.8 to 13.2 VDC and has a maximum reverse voltage of 5 V. The indicator has a luminous intensity of 50 mcd for the yellow LED and a viewing angle of 30,Äì100°, depending on the model. It is designed for a long life expectancy of up to 100,000 hours and can operate within a temperature range of -30 °C to +65 °C for the rear plastic body, and -40 °C to +85 °C for the rear epoxy body. The product is IP67 rated for environmental sealing, making it suitable for various applications. The indicator is RoHS compliant and features solder lug/faston terminals for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 8Mm, 12Vdc Rohs Compliant Apem - 65AH9658 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 8Mm, 12Vdc Rohs Compliant Apem
65AH9658
Led Panel Indicator, Yellow, 8Mm, 12Vdc Rohs Compliant Apem 65AH9658
LED PANEL INDICATOR, YELLOW, 8MM, 12VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, YELLOW, 8MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9658
Product Name Led Panel Indicator, Yellow, 8Mm, 12Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Led, Plcc4, 0.5W, White 6000K, 40Lm; Led Colour Broadcom - 36AJ8266 - Newark, An Avnet Company
Specs
LED Package: 2.4mm
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details