APEM Components, Inc. LED Indication Q8F5CXXHR12E

Description
LED Indicator 8mm Flush 12V IP67
Request a Quote Datasheet
Description
LED Indicator 8mm Flush 12V IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8F5CXXHR12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8F5CXXHR12E
LED Indication Q8F5CXXHR12E
LED Indicator 8mm Flush 12V IP67

LED Indicator 8mm Flush 12V IP67

Buy Now
Panel Indicators, Pilot Lights - 679-Q8F5CXXHR12E-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-Q8F5CXXHR12E-ND
Panel Indicators, Pilot Lights 679-Q8F5CXXHR12E-ND
"LED Panel Indicator Red Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Red Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8F5CXXHR12E 679-Q8F5CXXHR12E-ND
Product Name LED Indication Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
Width 8 mm (0.3150 inch)
Rated Voltage 12 volts 12 volts
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Incandescent Light Bulbs - 104531 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 6 mm (0.2362 inch)
View Details