LED Indicator 8mm Flush 12VDC IP67
"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Wire Leads - 7.87"" (200.00mm)"
PANEL INDICATOR, RED/YEL/GRN, 15/6/10MCD; LED Color:Red, Yellow, Green; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes
LED Panel Mount Indicators INDICATOR 12V FLUSH RED/YLW/GRN
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8F3CZZRYG12E | 679-2823-ND | 27X5046 | Q8F3CZZRYG12E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Indicator, Red/yel/grn, 15/6/10Mcd; Led Color Apem | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| Width | 8 mm (0.3150 inch) | |||
| Rated Voltage | 12 volts | 12 volts | ||
| LED Color | Red; Yellow; Green |