APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, Red, 24Vdc; Led Color Apem Q8F3CXXR24E

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 24Vdc; Led Color Apem - 64T3912 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 24Vdc; Led Color Apem
64T3912
Panel Mount Indicator, Led, 8Mm, Red, 24Vdc; Led Color Apem 64T3912
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site
Panel Indicator, Red, 24Vdc, Wire Lead; Led Color Apem - 05W8466 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 24Vdc, Wire Lead; Led Color Apem
05W8466
Panel Indicator, Red, 24Vdc, Wire Lead; Led Color Apem 05W8466
PANEL INDICATOR, RED, 24VDC, WIRE LEAD; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 24VDC, WIRE LEAD; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 64T3912 05W8466
Product Name Panel Mount Indicator, Led, 8Mm, Red, 24Vdc; Led Color Apem Panel Indicator, Red, 24Vdc, Wire Lead; Led Color Apem
LED Type Red; Red Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual color mini-mold Chip LED - SML-522MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
3 suppliers