APEM Components, Inc. Led Panel Mount Indicator, Bright Chrome Bezel, Red, 8 Mm, 12 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem Q8F3CXXR12E

Description
LED Panel Mount Indicator, Bright Chrome Bezel, Red, 8 mm, 12 VDC, 20 mA, 10 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Bright Chrome Bezel, Red, 8 mm, 12 VDC, 20 mA, 10 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Bright Chrome Bezel, Red, 8 Mm, 12 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem - 64T3911 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Bright Chrome Bezel, Red, 8 Mm, 12 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem
64T3911
Led Panel Mount Indicator, Bright Chrome Bezel, Red, 8 Mm, 12 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem 64T3911
LED Panel Mount Indicator, Bright Chrome Bezel, Red, 8 mm, 12 VDC, 20 mA, 10 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Bright Chrome Bezel, Red, 8 mm, 12 VDC, 20 mA, 10 mcd, IP67 RoHS Compliant: Yes

Supplier's Site
Panel Indicator, Red, 12Vdc, Wire Lead; Led Color Apem - 05W8465 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 12Vdc, Wire Lead; Led Color Apem
05W8465
Panel Indicator, Red, 12Vdc, Wire Lead; Led Color Apem 05W8465
PANEL INDICATOR, RED, 12VDC, WIRE LEAD; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 12VDC, WIRE LEAD; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 64T3911 05W8465
Product Name Led Panel Mount Indicator, Bright Chrome Bezel, Red, 8 Mm, 12 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem Panel Indicator, Red, 12Vdc, Wire Lead; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details