APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, Red, 220Vac; Led Color Apem Q8F3CXXHR220E

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 220Vac; Led Color Apem - 64T3908 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 220Vac; Led Color Apem
64T3908
Panel Mount Indicator, Led, 8Mm, Red, 220Vac; Led Color Apem 64T3908
PANEL MOUNT INDICATOR, LED, 8MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3908
Product Name Panel Mount Indicator, Led, 8Mm, Red, 220Vac; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
TO-66 Package 880 nm Emitter - OD-669 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details