APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, Red, 24Vdc; Led Color Apem Q8F3BXXR24E

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 24Vdc; Led Color Apem - 64T3895 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 24Vdc; Led Color Apem
64T3895
Panel Mount Indicator, Led, 8Mm, Red, 24Vdc; Led Color Apem 64T3895
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3895
Product Name Panel Mount Indicator, Led, 8Mm, Red, 24Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343UR - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details