APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, Green, 220Vac; Led Color Apem Q8F3BXXHG220E

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 220VAC; LED Color:Green; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:175mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:220VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 220VAC; LED Color:Green; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:175mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:220VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 220Vac; Led Color Apem - 64T3890 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 220Vac; Led Color Apem
64T3890
Panel Mount Indicator, Led, 8Mm, Green, 220Vac; Led Color Apem 64T3890
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 220VAC; LED Color:Green; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:175mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:220VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 220VAC; LED Color:Green; Operating Voltage:220VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:175mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:220VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3890
Product Name Panel Mount Indicator, Led, 8Mm, Green, 220Vac; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CY1R-12002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type White
Viewing Angle 18 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details