APEM Components, Inc. LED Indication Q8F1CXXY24E

Description
LED Indicator 8mm Flush 24VDC IP67
Request a Quote Datasheet
Description
LED Indicator 8mm Flush 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8F1CXXY24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8F1CXXY24E
LED Indication Q8F1CXXY24E
LED Indicator 8mm Flush 24VDC IP67

LED Indicator 8mm Flush 24VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1567-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1567-ND
Panel Indicators, Pilot Lights 679-1567-ND
LED Panel Indicator Yellow Diffused 100° 24V 20mA Solder Lug

LED Panel Indicator Yellow Diffused 100° 24V 20mA Solder Lug

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8F1CXXY24E
LED Panel Mount Indicators Q8F1CXXY24E
LED Panel Mount Indicators 24V Yellow Flush

LED Panel Mount Indicators 24V Yellow Flush

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8F1CXXY24E 679-1567-ND Q8F1CXXY24E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 8 mm (0.3150 inch)
Rated Voltage 24 volts 24 volts
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details
22mm Illuminated Flush Push Button - 2ALF5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details